Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4429EDY-T1-E3 SI4429EDY-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092852-SI4429EDY-T1 -E3 Mounting: SMD (SMT) Power Dissipation: 1.5 W Rise Time: 19 ns Fall Time: 19 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 13 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 54 ns Drain to Source Resistance: 10.5 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092852-SI4429EDY-T1 -E3 Mounting: SMD (SMT) Power Dissipation: 1.5 W Rise Time: 19 ns Fall Time: 19 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 13 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 54 ns Drain to Source Resistance: 10.5 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4429EDY-T1-E3 - 1092852-SI4429EDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4429EDY-T1-E3
1092852-SI4429EDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4429EDY-T1-E3 1092852-SI4429EDY-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092852-SI4429EDY-T1 -E3 Mounting: SMD (SMT) Power Dissipation: 1.5 W Rise Time: 19 ns Fall Time: 19 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 13 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 54 ns Drain to Source Resistance: 10.5 mΩ Gate to Source Voltage (Vgs): 12 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092852-SI4429EDY-T1-E3
Mounting: SMD (SMT)
Power Dissipation: 1.5 W
Rise Time: 19 ns
Fall Time: 19 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 13 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 54 ns
Drain to Source Resistance: 10.5 mΩ
Gate to Source Voltage (Vgs): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1092852-SI4429EDY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4429EDY-T1-E3
Package Type SOT3; SO
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 47712022 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Single Bipolar Transistors - 1727-2PB710ARL-QVLDKR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details