Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI4426DY-T1-GE3

Description
Win Source Part Number: 1277523-SI4426DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta) Rds On (Max) @ Id, Vgs: 25mOhm @ 8.5A, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 250µA Power Dissipation (Max): 1.5W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 4.5 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI4426 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1277523-SI4426DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta) Rds On (Max) @ Id, Vgs: 25mOhm @ 8.5A, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 250µA Power Dissipation (Max): 1.5W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 4.5 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI4426 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277523-SI4426DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277523-SI4426DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277523-SI4426DY-T1-GE3
Win Source Part Number: 1277523-SI4426DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta) Rds On (Max) @ Id, Vgs: 25mOhm @ 8.5A, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 250µA Power Dissipation (Max): 1.5W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 4.5 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI4426 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1277523-SI4426DY-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta)
Rds On (Max) @ Id, Vgs: 25mOhm @ 8.5A, 4.5V
Vgs(th) (Max) @ Id: 1.4V @ 250µA
Power Dissipation (Max): 1.5W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 4.5 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI4426
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 8.5A 2.5W 25mohm @ 4.5V

MOSFET 20V 8.5A 2.5W 25mohm @ 4.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277523-SI4426DY-T1-GE3 SI4426DY-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-4703-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
CSD86311W1723 Dual N-Channel NexFET? Power MOSFET - CSD86311W1723 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0420 ohms
View Details
7 suppliers
MOSFETs - 1827286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details