Vishay Intertechnology, Inc. Electrical Parts - SI4401DY-T1 SI4401DY-T1

Description
Manufacturer: Vishay Win Source Part Number: 1249045-SI4401DY-T1 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1249045-SI4401DY-T1 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SI4401DY-T1 - 1249045-SI4401DY-T1 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SI4401DY-T1
1249045-SI4401DY-T1
Electrical Parts - SI4401DY-T1 1249045-SI4401DY-T1
Manufacturer: Vishay Win Source Part Number: 1249045-SI4401DY-T1 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1249045-SI4401DY-T1
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1249045-SI4401DY-T1
Product Name Electrical Parts - SI4401DY-T1
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 81000 milliamps
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
 - BUK7E13-60E,127 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0130 ohms
Package Type SOT226
View Details
2 suppliers