Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4214DDY-T1-E3 SI4214DDY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 064481-SI4214DDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.5A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 660pF @ 15V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): AO4854; Si4214DDY-T1-GE3; Si4214DDY; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064481-SI4214DDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.5A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 660pF @ 15V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): AO4854; Si4214DDY-T1-GE3; Si4214DDY; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4214DDY-T1-E3 - 064481-SI4214DDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4214DDY-T1-E3
064481-SI4214DDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4214DDY-T1-E3 064481-SI4214DDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 064481-SI4214DDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.5A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 660pF @ 15V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): AO4854; Si4214DDY-T1-GE3; Si4214DDY; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064481-SI4214DDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.5A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 660pF @ 15V
Maximum Rds On at Id,Vgs: 19.5 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): AO4854; Si4214DDY-T1-GE3; Si4214DDY;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI4214DDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI4214DDY-T1-E3TR-ND
FET, MOSFET Arrays 742-SI4214DDY-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 8.5A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8.5A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI4214DDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI4214DDY-T1-E3DKR-ND
FET, MOSFET Arrays 742-SI4214DDY-T1-E3DKR-ND
MOSFET 2N-CH 30V 8.5A 8SOIC

MOSFET 2N-CH 30V 8.5A 8SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI4214DDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI4214DDY-T1-E3CT-ND
FET, MOSFET Arrays 742-SI4214DDY-T1-E3CT-ND
MOSFET 2N-CH 30V 8.5A 8SOIC

MOSFET 2N-CH 30V 8.5A 8SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel 8.5A 30V MOSFET Transistor
2088-SI4214DDY-T1-E3
N-Channel 8.5A 30V MOSFET Transistor 2088-SI4214DDY-T1-E3
Small Signal Field-Effect Transistor, 8.5A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SOP-8 Product overview: SI4214DDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8.5A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.5A, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4214DDY-T1-E3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 8.5A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SOP-8 Product overview: SI4214DDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8.5A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.5A, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4214DDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 2N-CH 30V 8.5A 8SO - 880-SI4214DDY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 30V 8.5A 8SO
880-SI4214DDY-T1-E3
MOSFET 2N-CH 30V 8.5A 8SO 880-SI4214DDY-T1-E3
MOSFET 2N-CH 30V 8.5A 8SO

MOSFET 2N-CH 30V 8.5A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs SO-8

MOSFET 30V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4214DDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4214DDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4214DDY-T1-E3
MOSFET 2N-CH 30V 8.5A 8SOIC

MOSFET 2N-CH 30V 8.5A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 064481-SI4214DDY-T1-E3 742-SI4214DDY-T1-E3TR-ND 2088-SI4214DDY-T1-E3 880-SI4214DDY-T1-E3 SI4214DDY-T1-E3 SI4214DDY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4214DDY-T1-E3 FET, MOSFET Arrays N-Channel 8.5A 30V MOSFET Transistor MOSFET 2N-CH 30V 8.5A 8SO MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 30 volts
PD 3100 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFZ48N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
9 suppliers