Vishay Intertechnology, Inc. Single FETs, MOSFETs SI3447BDV-T1-E3

Description
P-Channel 12V 4.5A (Ta) 1.1W (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 12V 4.5A (Ta) 1.1W (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3447BDV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3447BDV-T1-E3TR-ND
Single FETs, MOSFETs SI3447BDV-T1-E3TR-ND
P-Channel 12V 4.5A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

P-Channel 12V 4.5A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
12V 4.5A MOSFET Transistor
278-SI3447BDV-T1-E3
12V 4.5A MOSFET Transistor 278-SI3447BDV-T1-E3
MOSFET P-CH 12V 4.5A 6TSOP Product overview: SI3447BDV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3447BDV-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 4.5A 6TSOP Product overview: SI3447BDV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3447BDV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3447BDV-T1-E3 - 097067-SI3447BDV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3447BDV-T1-E3
097067-SI3447BDV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3447BDV-T1-E3 097067-SI3447BDV-T1-E3
Manufacturer: Vishay Win Source Part Number: 097067-SI3447BDV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 14nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 40 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 097067-SI3447BDV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 40 mOhm @ 6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFET P-CH 12V 4.5A 6-TSOP - 880-SI3447BDV-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 12V 4.5A 6-TSOP
880-SI3447BDV-T1-E3
MOSFET P-CH 12V 4.5A 6-TSOP 880-SI3447BDV-T1-E3
MOSFET P-CH 12V 4.5A 6-TSOP

MOSFET P-CH 12V 4.5A 6-TSOP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3447BDV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3447BDV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3447BDV-T1-E3
MOSFET P-CH 12V 4.5A 6TSOP

MOSFET P-CH 12V 4.5A 6TSOP

Supplier's Site
Single FETs, MOSFETs - SI3447BDV-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3447BDV-T1-E3
Single FETs, MOSFETs SI3447BDV-T1-E3
MOSFET P-CH 12V 4.5A 6TSOP

MOSFET P-CH 12V 4.5A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3447BDV-T1-E3TR-ND 278-SI3447BDV-T1-E3 097067-SI3447BDV-T1-E3 880-SI3447BDV-T1-E3 SI3447BDV-T1-E3 SI3447BDV-T1-E3
Product Name Single FETs, MOSFETs 12V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3447BDV-T1-E3 MOSFET P-CH 12V 4.5A 6-TSOP Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
PD 1100 milliwatts 1100 milliwatts 1100 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
MOSFETs - 7377436 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab
View Details
9 suppliers