MOSFET 20V 4.3A 2W Product overview: SI3433DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, 2W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3433DV-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 189787-SI3433DV-T1-E
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI3433DV-T1-E3 | 189787-SI3433DV-T1-E3 |
| Product Name | 20V 4.3A 2W MOSFET Transistor | Discrete Semiconductor Products |
| Polarity | P-Channel |