Vishay Precision Group Triode/MOS Tube/Transistor >> MOSFETs SI2333CDS-T1-GE3.

Description
12V 5.1A 35mΩ@4.5V,5.1A 1V@250uA P Channel SOT-23-3 MOSFETs ROHS
Datasheet
Description
12V 5.1A 35mΩ@4.5V,5.1A 1V@250uA P Channel SOT-23-3 MOSFETs ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2333CDS-T1-GE3.
Triode/MOS Tube/Transistor >> MOSFETs SI2333CDS-T1-GE3.
12V 5.1A 35mΩ@4.5V,5.1A 1V@250uA P Channel SOT-23-3 MOSFETs ROHS

12V 5.1A 35mΩ@4.5V,5.1A 1V@250uA P Channel SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
Channel Type Vishay - 16AC0253 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
16AC0253
Channel Type Vishay 16AC0253
Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:7.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:2.5W; No. of Pins:3Pins RoHS Compliant: No

Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:7.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:2.5W; No. of Pins:3Pins RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number SI2333CDS-T1-GE3. 16AC0253
Product Name Triode/MOS Tube/Transistor >> MOSFETs Channel Type Vishay
Polarity P-Channel
V(BR)DSS 12 volts
VGS(off) 1 volts
rDS(on) 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1574625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details
CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers
Single FETs, MOSFETs - 2N7002CKVL-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers