Nexperia B.V. Single FETs, MOSFETs 2N7002CKVL

Description
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount TO-236AB
Request a Quote Datasheet
Description
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2N7002CKVL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002CKVL-ND
Single FETs, MOSFETs 2N7002CKVL-ND
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount TO-236AB

N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002CKVL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002CKVL
Single FETs, MOSFETs 2N7002CKVL
MOSFET N-CH 60V 300MA TO236AB

MOSFET N-CH 60V 300MA TO236AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 2N7002CK/TO-236AB/RE EL 11" Q3/

MOSFET 2N7002CK/TO-236AB/REEL 11" Q3/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002CKVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002CKVL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002CKVL
MOSFET N-CH 60V 300MA TO236AB

MOSFET N-CH 60V 300MA TO236AB

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2N7002CKVL-ND 2N7002CKVL 2N7002CKVL 2N7002CKVL
Product Name Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers