Vishay Intertechnology, Inc. 200V 380MA SOT23 MOSFET Transistor SI2327DS-T1-GE3

Description
MOSFET P-CH 200V 380MA SOT23-3 Product overview: SI2327DS-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 380MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 380MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2327DS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 200V 380MA SOT23-3 Product overview: SI2327DS-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 380MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 380MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2327DS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 380MA SOT23 MOSFET Transistor
278-SI2327DS-T1-GE3
200V 380MA SOT23 MOSFET Transistor 278-SI2327DS-T1-GE3
MOSFET P-CH 200V 380MA SOT23-3 Product overview: SI2327DS-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 380MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 380MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2327DS-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 200V 380MA SOT23-3 Product overview: SI2327DS-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 380MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 380MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2327DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2327DS-T1-GE3 - 1095743-SI2327DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2327DS-T1-GE3
1095743-SI2327DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2327DS-T1-GE3 1095743-SI2327DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095743-SI2327DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 380mA (Ta) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.35 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): VP1220N1; Si2327DS-T1-E3; SI2325DS -T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095743-SI2327DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 380mA (Ta)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 510pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.35 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): VP1220N1; Si2327DS-T1-E3; SI2325DS -T1-GE3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2327DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2327DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2327DS-T1-GE3
MOSFET P-CH 200V 380MA SOT23-3

MOSFET P-CH 200V 380MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI2327DS-T1-GE3 1095743-SI2327DS-T1-GE3 SI2327DS-T1-GE3
Product Name 200V 380MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2327DS-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 750 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data