Vishay Precision Group N-Channel 3.5A 30V 0.057ohm MOSFET Transistor SI2306DS-T1

Description
Power Field-Effect Transistor, 3.5A I(D), 30V, 0.057ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, TO-236, 3 PIN Product overview: SI2306DS-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.5A, 30V, 0.057ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.5A, 30V, 0.057ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2306DS-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 3.5A I(D), 30V, 0.057ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, TO-236, 3 PIN Product overview: SI2306DS-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.5A, 30V, 0.057ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.5A, 30V, 0.057ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2306DS-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 3.5A 30V 0.057ohm MOSFET Transistor
278-SI2306DS-T1
N-Channel 3.5A 30V 0.057ohm MOSFET Transistor 278-SI2306DS-T1
Power Field-Effect Transistor, 3.5A I(D), 30V, 0.057ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, TO-236, 3 PIN Product overview: SI2306DS-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.5A, 30V, 0.057ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.5A, 30V, 0.057ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2306DS-T1 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 3.5A I(D), 30V, 0.057ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, TO-236, 3 PIN Product overview: SI2306DS-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.5A, 30V, 0.057ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.5A, 30V, 0.057ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2306DS-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 189593-SI2306DS-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
189593-SI2306DS-T1
Discrete Semiconductor Products 189593-SI2306DS-T1
Manufacturer: Vishay Win Source Part Number: 189593-SI2306DS-T1 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 189593-SI2306DS-T1
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now
Trans MOSFET N-CH 30V 3.5A 3-Pin TO-236 T/R - SI2306DS-T1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans MOSFET N-CH 30V 3.5A 3-Pin TO-236 T/R
SI2306DS-T1
Trans MOSFET N-CH 30V 3.5A 3-Pin TO-236 T/R SI2306DS-T1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI2306DS-T1 189593-SI2306DS-T1 SI2306DS-T1
Product Name N-Channel 3.5A 30V 0.057ohm MOSFET Transistor Discrete Semiconductor Products Trans MOSFET N-CH 30V 3.5A 3-Pin TO-236 T/R
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2156593P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type SOT23; SOT-23
View Details
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers
CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers