Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1046R-T1-E3 SI1046R-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 933382-SI1046R-T1-E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 606mA ( Ta) 250mW (Ta) Surface Mount SC-75A Package: Reel - TR Package: SC-75, SOT-416 Mounting: Surface Mount Part Status: Obsolete Family Name: SI1046 Categories: Discrete Semiconductor Products Case / Package: SC-75A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933382-SI1046R-T1-E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 606mA ( Ta) 250mW (Ta) Surface Mount SC-75A Package: Reel - TR Package: SC-75, SOT-416 Mounting: Surface Mount Part Status: Obsolete Family Name: SI1046 Categories: Discrete Semiconductor Products Case / Package: SC-75A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1046R-T1-E3 - 933382-SI1046R-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1046R-T1-E3
933382-SI1046R-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1046R-T1-E3 933382-SI1046R-T1-E3
Manufacturer: Vishay Win Source Part Number: 933382-SI1046R-T1-E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 606mA ( Ta) 250mW (Ta) Surface Mount SC-75A Package: Reel - TR Package: SC-75, SOT-416 Mounting: Surface Mount Part Status: Obsolete Family Name: SI1046 Categories: Discrete Semiconductor Products Case / Package: SC-75A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Vishay
Win Source Part Number: 933382-SI1046R-T1-E3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 606mA ( Ta) 250mW (Ta) Surface Mount SC-75A
Package: Reel - TR
Package: SC-75, SOT-416
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI1046
Categories: Discrete Semiconductor Products
Case / Package: SC-75A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Singapore, Singapore
20V 0.606A 0.25W MOSFET Transistor
285-SI1046R-T1-E3
20V 0.606A 0.25W MOSFET Transistor 285-SI1046R-T1-E3
MOSFET 20V 0.606A 0.25W Product overview: SI1046R-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.606A, 0.25W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.606A, 0.25W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1046R-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 20V 0.606A 0.25W Product overview: SI1046R-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.606A, 0.25W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.606A, 0.25W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1046R-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 933382-SI1046R-T1-E3 285-SI1046R-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1046R-T1-E3 20V 0.606A 0.25W MOSFET Transistor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -6500 milliamps
View Details
8 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1827095P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details