Manufacturer: Vishay
Win Source Part Number: 028336-SI1040X-T1-GE
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 430mA
Voltage - Load: 1.8 V to 8 V
Rds On (Typ): 500 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
LOAD SWITCH, HIGH-SIDE, 8V, SC-89-6; Transistor Polarity:Complementa
NPN/PNP MOSFET, 8V, SC-89, FULL REEL; Transistor Polarity:Complementa
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 028336-SI1040X-T1-GE3 | 18X0005 | 16P3685 | SI1040X-T1-GE3 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1040X-T1-GE3 | Load Switch, High-Side, 8V, Sc-89-6; Transistor Polarity Vishay | Npn/pnp Mosfet, 8V, Sc-89, Full Reel; Transistor Polarity Vishay | MOSFET |
| Polarity | P-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SC-89-6 | TO-3 | TO-3 | |
| Packing Method | Tape Reel; Reel - TR |