Vishay Intertechnology, Inc. Through Hole Resistors SFR25H0001004FR500

Description
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4395TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4395TR-ND
Through Hole Resistors BC4395TR-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4395CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4395CT-ND
Through Hole Resistors BC4395CT-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 1M, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 85AH4158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5W, Axial, Metal Film Rohs Compliant Vishay
85AH4158
Res, 1M, 0.5W, Axial, Metal Film Rohs Compliant Vishay 85AH4158
RES, 1M, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1M, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4395TR-ND 85AH4158
Product Name Through Hole Resistors Res, 1M, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers