Vishay Intertechnology, Inc. Through Hole Resistors SFR2500002619FR500

Description
26.1 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
26.1 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC26.1YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC26.1YTR-ND
Through Hole Resistors PPC26.1YTR-ND
26.1 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

26.1 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 26.1 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5013 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 26.1 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5013
Resistor, Metal Film, 26.1 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5013
RESISTOR, METAL FILM, 26.1 OHM, 400mW, 1%, FULL REEL; Resistance:26.1ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 26.1 OHM, 400mW, 1%, FULL REEL; Resistance:26.1ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC26.1YTR-ND 94C5013
Product Name Through Hole Resistors Resistor, Metal Film, 26.1 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 26.1 ohms 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers