Vishay Intertechnology, Inc. Optoisolators - Logic Output - SFH6750-X007T SFH6750-X007T

Description
Manufacturer: Vishay Win Source Part Number: 894246-SFH6750-X007T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 100V/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH6750 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: SFH6750-X007TTR, SFH6750-X007TDKR, SFH6750-X007T-ND, SFH6750-X007TCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894246-SFH6750-X007T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 100V/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH6750 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: SFH6750-X007TTR, SFH6750-X007TDKR, SFH6750-X007T-ND, SFH6750-X007TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - SFH6750-X007T - 894246-SFH6750-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - SFH6750-X007T
894246-SFH6750-X007T
Optoisolators - Logic Output - SFH6750-X007T 894246-SFH6750-X007T
Manufacturer: Vishay Win Source Part Number: 894246-SFH6750-X007T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 100V/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH6750 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: SFH6750-X007TTR, SFH6750-X007TDKR, SFH6750-X007T-ND, SFH6750-X007TCT

Manufacturer: Vishay
Win Source Part Number: 894246-SFH6750-X007T
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 100V/µs CMTI 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFH6750
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: SFH6750-X007TTR, SFH6750-X007TDKR, SFH6750-X007T-ND, SFH6750-X007TCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 894246-SFH6750-X007T
Product Name Optoisolators - Logic Output - SFH6750-X007T
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-2857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - FOD3150A - 872136-FOD3150A - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details