Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output Optoisolators SFH6712-X007

Description
OPTOISO 5.3KV PUSH PULL 8SMD
Description
OPTOISO 5.3KV PUSH PULL 8SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - SFH6712-X007 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
SFH6712-X007
Isolators - Optoisolators - Logic Output Optoisolators SFH6712-X007
OPTOISO 5.3KV PUSH PULL 8SMD

OPTOISO 5.3KV PUSH PULL 8SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SFH6712-X007
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC12R3B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2496 to 4000 MHz
Isolation 17 dB
View Details
Waveguide Circulator 5.4 to 8.0GHz - UIYWC6880A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details