Vishay Intertechnology, Inc. Optoisolators - Logic Output - SFH6702-X007 SFH6702-X007

Description
Manufacturer: Vishay Win Source Part Number: 894242-SFH6702-X007 Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: SFH6702 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894242-SFH6702-X007 Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: SFH6702 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - SFH6702-X007 - 894242-SFH6702-X007 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - SFH6702-X007
894242-SFH6702-X007
Optoisolators - Logic Output - SFH6702-X007 894242-SFH6702-X007
Manufacturer: Vishay Win Source Part Number: 894242-SFH6702-X007 Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: SFH6702 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 894242-SFH6702-X007
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD
Package: Tube
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SFH6702
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 894242-SFH6702-X007
Product Name Optoisolators - Logic Output - SFH6702-X007
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details