Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output Optoisolators SFH6702-X006

Description
OPTOISO 5.3KV PUSH PULL 8DIP
Description
OPTOISO 5.3KV PUSH PULL 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - SFH6702-X006 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
SFH6702-X006
Isolators - Optoisolators - Logic Output Optoisolators SFH6702-X006
OPTOISO 5.3KV PUSH PULL 8DIP

OPTOISO 5.3KV PUSH PULL 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SFH6702-X006
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI6060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Drop in Circulator 68 to 88MHz - UIYBDC6060A - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
View Details