Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output Optoisolators SFH6701-X009

Description
OPTOISO 5.3KV PUSH PULL 8SMD
Description
OPTOISO 5.3KV PUSH PULL 8SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - SFH6701-X009 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
SFH6701-X009
Isolators - Optoisolators - Logic Output Optoisolators SFH6701-X009
OPTOISO 5.3KV PUSH PULL 8SMD

OPTOISO 5.3KV PUSH PULL 8SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SFH6701-X009
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI16080H - kTB Solutions
Specs
Component Isolator
Frequency Range: 380 to 470 MHz
Isolation 60 dB
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7038A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details