The SFH6319T is a high-speed optocoupler in an SOIC-8 package measuring 6.1 mm in length, designed for low-power logic applications with CMOS and low-power TTL interfaces. It guarantees a minimum current transfer ratio of 400% at an LED current of 0.5 mA across the operating temperature range of 0 °C to 70 °C. The device provides a TTL-compatible output with a low saturation voltage of 0.4 V and supports propagation delays as low as 0.5 μs to low output level under specified conditions. It features 4000 V RMS isolation and meets agency approvals including UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5). The operating supply voltage range for the output is up to 18 V, and the device complies with J-STD-020 for moisture sensitivity and is RoHS compliant. Total power dissipation is limited to 185 mW.
Optocoupler, 4kV Isolation, 3500% CTR, SOIC, 100Kbps Product overview: SFH6319T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6319T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6319T |
| Product Name | 4kV SOIC Bipolar Transistor |
| IC(max) | 60 milliamps |