Vishay Intertechnology, Inc. SMD 55V 60mA Bipolar Transistor SFH618A-5X017T

Description
1-CH Optocoupler, 55V VCEO, 60mA IF, 500% CTR, SMD Product overview: SFH618A-5X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 55V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH618A-5X017T can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-CH Optocoupler, 55V VCEO, 60mA IF, 500% CTR, SMD Product overview: SFH618A-5X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 55V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH618A-5X017T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFH618A-5X017T is a surface-mount optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for electrical isolation between circuits. It operates with a maximum collector-emitter voltage of 55 V and a forward current of 60 mA, and achieves a current transfer ratio of 250 to 500 % at 1 mA forward current and 0.5 V collector-emitter voltage. The device has an isolation test voltage of 5300 V RMS, a coupling capacitance of 0.25 pF, and meets safety standards including UL, cUL, BSI, and FIMKO. It is housed in a SMD-4 package with option 7, featuring 2.54 mm lead spacing and a creepage and clearance distance of 7 mm.

Datasheet Summary
Powered by GS/AI

The SFH618A-5X017T is a surface-mount optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for electrical isolation between circuits. It operates with a maximum collector-emitter voltage of 55 V and a forward current of 60 mA, and achieves a current transfer ratio of 250 to 500 % at 1 mA forward current and 0.5 V collector-emitter voltage. The device has an isolation test voltage of 5300 V RMS, a coupling capacitance of 0.25 pF, and meets safety standards including UL, cUL, BSI, and FIMKO. It is housed in a SMD-4 package with option 7, featuring 2.54 mm lead spacing and a creepage and clearance distance of 7 mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 55V 60mA Bipolar Transistor
903-SFH618A-5X017T
SMD 55V 60mA Bipolar Transistor 903-SFH618A-5X017T
1-CH Optocoupler, 55V VCEO, 60mA IF, 500% CTR, SMD Product overview: SFH618A-5X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 55V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH618A-5X017T can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 55V VCEO, 60mA IF, 500% CTR, SMD Product overview: SFH618A-5X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 55V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH618A-5X017T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-SFH618A-5X017T
Product Name SMD 55V 60mA Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690599 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
Single Bipolar Transistors - BC847CWH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ASW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
6 suppliers