The SFH617A-4X006 is an optocoupler with phototransistor output, featuring a GaAs infrared diode emitter and silicon planar phototransistor detector in a DIP-4 package with 2.54 mm pin spacing. It provides 5300 V RMS isolation voltage and operates from -55 °C to +110 °C. The device has a current transfer ratio of 160 to 320 % at 10 mA forward current and 5 V collector-emitter voltage. It meets UL1577, cUL, BSI, FIMKO, and DIN EN 60747-5-5 safety standards, with creepage and clearance distances of at least 8 mm. The package is end-stackable and designed for high common mode immunity.
SFH617A - Optocoupler, Phototransistor Output, High Reliability, 5300 VRMS, 110 °C Rated Product overview: SFH617A-4X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-4X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH617A-4X006 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |