The SFH617A-1X007T is an SMD-4 optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between isolated circuits. It features a 5300 V RMS isolation voltage, 70 V collector-emitter voltage, and operates from -55 °C to +110 °C. The package has 7.62 mm pin spacing and complies with UL1577, cUL, VDE, and IEC 60747-5-5. It has a current transfer ratio range of 40% to 80% at 10 mA forward current. The SMD-4, option 7 package is designed for surface mounting and is available in tape and reel format.
OPTOCOUPL DC-IN 1CH TRANS DC-OUT 4PDIP SMD - Tape and Reel Product overview: SFH617A-1X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-1X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH617A-1X007T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |