Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - SFH6136-X016 SFH6136-X016

Description
Manufacturer: Vishay Win Source Part Number: 894220-SFH6136-X016 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-DIP Package: 8-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: SFH6136 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 894220-SFH6136-X016 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-DIP Package: 8-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: SFH6136 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFH6136-X016 is a high-speed optocoupler with a transistor output, designed for signal transmission between electrically isolated circuits at up to 1 MBd and a bandwidth of 2 MHz. It features a DIP-8 package with a 400 mil (10.16 mm) lead spacing and is offered in tube packaging. The device supports an isolation test voltage of 5300 Vrms and meets UL, cUL, and CQC safety approvals. It includes an open collector output with base access for performance optimization and complies with DIN EN 60747-5-5 (VDE 0884-5) when specified with option 1. The current transfer ratio is guaranteed between 15% and 35% at an input current of 16 mA and output voltage of 0.4 V. The ambient operating temperature range is -55 °C to +100 °C.

Datasheet Summary
Powered by GS/AI

The SFH6136-X016 is a high-speed optocoupler with a transistor output, designed for signal transmission between electrically isolated circuits at up to 1 MBd and a bandwidth of 2 MHz. It features a DIP-8 package with a 400 mil (10.16 mm) lead spacing and is offered in tube packaging. The device supports an isolation test voltage of 5300 Vrms and meets UL, cUL, and CQC safety approvals. It includes an open collector output with base access for performance optimization and complies with DIN EN 60747-5-5 (VDE 0884-5) when specified with option 1. The current transfer ratio is guaranteed between 15% and 35% at an input current of 16 mA and output voltage of 0.4 V. The ambient operating temperature range is -55 °C to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH6136-X016 - 894220-SFH6136-X016 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH6136-X016
894220-SFH6136-X016
Optoisolators - Transistor, Photovoltaic Output - SFH6136-X016 894220-SFH6136-X016
Manufacturer: Vishay Win Source Part Number: 894220-SFH6136-X016 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-DIP Package: 8-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: SFH6136 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 894220-SFH6136-X016
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-DIP
Package: 8-DIP (0.400", 10.16mm)
Package: Tube
Mounting: Through Hole
Family Name: SFH6136
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 894220-SFH6136-X016
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH6136-X016
Package Type SOT3; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 47N60C3 - 075820-47N60C3 - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel; N-Channel
Package Type TO-247; SOT3; PG-TO247-3
View Details
2 suppliers
80 V, 1 A PNP medium power transistors - BC53-16PASTX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers