Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output SFH610A-2X001

Description
Win Source Part Number: 1243409-SFH610A-2X00 1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH610
Request a Quote Datasheet
Description
Win Source Part Number: 1243409-SFH610A-2X00 1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1243409-SFH610A-2X001 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1243409-SFH610A-2X001
Isolators - Optoisolators - Transistor, Photovoltaic Output 1243409-SFH610A-2X001
Win Source Part Number: 1243409-SFH610A-2X00 1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH610

Win Source Part Number: 1243409-SFH610A-2X001
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 4,000
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2µs, 2µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 63% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 125% @ 10mA
Turn On / Turn Off Time (Typ): 3µs, 2.3µs
Mounting Type: Through Hole
Package / Case: 4-DIP (0.300", 7.62mm)
Supplier Device Package: 4-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH610

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243409-SFH610A-2X001
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details
Isolated True RMS Input Modules - 8B-33-02 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details