The SFH610A-2X001 is a phototransistor optocoupler with a DIP-4 package, providing electrical isolation between input and output circuits. It features a 5300 V RMS isolation test voltage, a maximum collector-emitter voltage of 70 V, and a current transfer ratio of 63% to 125% at 10 mA forward current. The device complies with UL, cUL, BSI, FIMKO, CQC, and VDE standards for reinforced insulation. It has a creepage and clearance distance of at least 8 mm, meets IEC 60950 requirements, and is end-stackable with 2.54 mm spacing.
Phototransistor Optocoupler, 70V VCEO, 60mA IF, DIP, 150mW PD Product overview: SFH610A-2X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 150mW, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 150mW, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH610A-2X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH610A-2X001 |
| Product Name | 70V 60mA 150mW DIP Bipolar Transistor |
| IC(max) | 100 milliamps |