Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output SFH601-3X002

Description
Win Source Part Number: 1243443-SFH601-3X002 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3µs, 14µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 100V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 4.2µs, 23µs Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH601 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243443-SFH601-3X002 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3µs, 14µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 100V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 4.2µs, 23µs Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH601 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1243443-SFH601-3X002 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1243443-SFH601-3X002
Isolators - Optoisolators - Transistor, Photovoltaic Output 1243443-SFH601-3X002
Win Source Part Number: 1243443-SFH601-3X002 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3µs, 14µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 100V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 4.2µs, 23µs Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH601 Product Status: Obsolete

Win Source Part Number: 1243443-SFH601-3X002
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 3µs, 14µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 100% @ 10mA
Voltage - Output (Max): 100V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 200% @ 10mA
Turn On / Turn Off Time (Typ): 4.2µs, 23µs
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH601
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243443-SFH601-3X002
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details
16-channel backpanel with DIN rail mounting option - 8BP16-2 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details