Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - SFH600-3 SFH600-3

Description
Manufacturer: Vishay Win Source Part Number: 1095326-SFH600-3 Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 160% @ 10mA Maximum DC Current Transfer Ratio: 320% @ 10mA Switching Turn-On and Turn-Off Time: 3.2μs, 3μs Rise and Fall Time: 2μs, 2.5μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095326-SFH600-3 Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 160% @ 10mA Maximum DC Current Transfer Ratio: 320% @ 10mA Switching Turn-On and Turn-Off Time: 3.2μs, 3μs Rise and Fall Time: 2μs, 2.5μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH600-3 - 1095326-SFH600-3 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH600-3
1095326-SFH600-3
Optoisolators - Transistor, Photovoltaic Output - SFH600-3 1095326-SFH600-3
Manufacturer: Vishay Win Source Part Number: 1095326-SFH600-3 Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 160% @ 10mA Maximum DC Current Transfer Ratio: 320% @ 10mA Switching Turn-On and Turn-Off Time: 3.2μs, 3μs Rise and Fall Time: 2μs, 2.5μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095326-SFH600-3
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 160% @ 10mA
Maximum DC Current Transfer Ratio: 320% @ 10mA
Switching Turn-On and Turn-Off Time: 3.2μs, 3μs
Rise and Fall Time: 2μs, 2.5μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Optocoupler, Transistor O/p; No. Of Channels Vishay - 61M9681 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p; No. Of Channels Vishay
61M9681
Optocoupler, Transistor O/p; No. Of Channels Vishay 61M9681
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH600-3
Transistor Output Optocouplers SFH600-3
Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%

Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1095326-SFH600-3 61M9681 SFH600-3
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH600-3 Optocoupler, Transistor O/p; No. Of Channels Vishay Transistor Output Optocouplers
Input DC; DC
Mounting Option 6-DIP DIP
Forward Current 60 milliamps 60 milliamps
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2537310 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5050N-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 4 Leads"
View Details