Diode Schottky 40V 30mA Through Hole DO-35 (DO-204AH)
DIODE SCHOTTKY 40V 30MA DO35
SCHOTTKY RECTIFIER, 30mA, 40V DO-35; Repetitive Peak Reverse Voltage:40V; Average Forward Current:15mA; Diode Configuration:Single
Schottky Diodes & Rectifiers 30mA 40 Volt 2A IFSM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SD101C-TAP-ND | SD101C-TAP | 21H7494 | SD101C-TAP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 30Ma, 40V Do-35; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | |||
| Package | DO-35 | DO-35; DO-35 | DO-35; DO-35 | |
| Life Cycle Stage | Active | |||
| VF | 0.9000 volts | 0.9000 volts |