Nexperia B.V. General-purpose Schottky diode BAS40LS-QYL

Description
General-purpose Schottky diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet
Description
General-purpose Schottky diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose Schottky diode - BAS40LS-QYL - Nexperia B.V.
Nijmegen, Netherlands
General-purpose Schottky diode
BAS40LS-QYL
General-purpose Schottky diode BAS40LS-QYL
General-purpose Schottky diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping

General-purpose Schottky diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367014-BAS40LS-QYL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367014-BAS40LS-QYL
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367014-BAS40LS-QYL
Win Source Part Number: 1367014-BAS40LS-QYL Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: SOD-882 Supplier Device Package: DFN1006BD-2 Base Product Number: BAS40 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 120mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA Speed: Small Signal =< 200mA (Io), Any Speed Current - Reverse Leakage @ Vr: 10 µA @ 40 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C

Win Source Part Number: 1367014-BAS40LS-QYL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-882
Supplier Device Package: DFN1006BD-2
Base Product Number: BAS40
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 120mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr: 10 µA @ 40 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C

Buy Now Datasheet
Single Diodes - 1727-BAS40LS-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 120mA (DC) Surface Mount DFN1006BD-2

Diode Schottky 40V 120mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
Single Diodes - 1727-BAS40LS-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 120mA (DC) Surface Mount DFN1006BD-2

Diode Schottky 40V 120mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
Single Diodes - 1727-BAS40LS-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 120mA (DC) Surface Mount DFN1006BD-2

Diode Schottky 40V 120mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
Schottky 40V 120MA Diode and Rectifier - 280-BAS40LS-QYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 120MA Diode and Rectifier
280-BAS40LS-QYL
Schottky 40V 120MA Diode and Rectifier 280-BAS40LS-QYL
DIODE SCHOTTKY 40V 120MA 2DFN Product overview: BAS40LS-QYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40LS-QYL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 120MA 2DFN Product overview: BAS40LS-QYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40LS-QYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40LS-QYL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40LS-QYL
Discrete Semiconductor Products - Diodes - Rectifiers BAS40LS-QYL
DIODE SCHOTTKY 40V 120MA 2DFN

DIODE SCHOTTKY 40V 120MA 2DFN

Supplier's Site
Single Diodes - BAS40LS-QYL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS40LS-QYL
Single Diodes BAS40LS-QYL
DIODE SCHOTTKY 40V 120MA 2DFN

DIODE SCHOTTKY 40V 120MA 2DFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Schottky Diodes Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number BAS40LS-QYL 1367014-BAS40LS-QYL 1727-BAS40LS-QYLDKR-ND 280-BAS40LS-QYL BAS40LS-QYL BAS40LS-QYL
Product Name General-purpose Schottky diode Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Schottky 40V 120MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Applications Switching
Package SOD882BD SOD882BD SOD-882 Tape & Reel (TR) SOD-882
RoHS Compliant RoHS RoHS
VF 380 to 0.3800 volts 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data