Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SBLB1030HE3/45

Description
Win Source Part Number: 1281964-SBLB1030HE3/ 45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SBLB1030HE3/45GI,SBL B1030HE3/45GI Base Product Number: SBLB1030 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1281964-SBLB1030HE3/ 45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SBLB1030HE3/45GI,SBL B1030HE3/45GI Base Product Number: SBLB1030 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281964-SBLB1030HE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281964-SBLB1030HE3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281964-SBLB1030HE3/45
Win Source Part Number: 1281964-SBLB1030HE3/ 45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SBLB1030HE3/45GI,SBL B1030HE3/45GI Base Product Number: SBLB1030 Product Status: Obsolete

Win Source Part Number: 1281964-SBLB1030HE3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Tube
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SBLB1030HE3/45GI,SBLB1030HE3/45GI
Base Product Number: SBLB1030
Product Status: Obsolete

Buy Now Datasheet
10 A 30 V Diode and Rectifier - 280-SBLB1030HE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 30 V Diode and Rectifier
280-SBLB1030HE3/45
10 A 30 V Diode and Rectifier 280-SBLB1030HE3/45
DIODE 10 A, 30 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: SBLB1030HE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB1030HE3/45 can be used for catalog matching and distributor lookup.

DIODE 10 A, 30 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: SBLB1030HE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB1030HE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1281964-SBLB1030HE3/45 280-SBLB1030HE3/45
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 10 A 30 V Diode and Rectifier
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS6HVM2.5F - Micross Components, Inc.
Specs
IFSM 130 amps
IF 6000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Discrete Semiconductor Products - 231301-BAR90-02L E6327 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers