Infineon Technologies AG Discrete Semiconductor Products BAR90-02L E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231301-BAR90-02L E6327 Category: Discrete Semiconductor Products Family: RF Diodes Family Name: BAR90-02L Alternative Parts (Cross-Reference): BAR90-02L; BAR90-02ELS; BAR90-02LRHE6327XT; BAR90-02LRHE2500; Introduction Date: November 02, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231301-BAR90-02L E6327 Category: Discrete Semiconductor Products Family: RF Diodes Family Name: BAR90-02L Alternative Parts (Cross-Reference): BAR90-02L; BAR90-02ELS; BAR90-02LRHE6327XT; BAR90-02LRHE2500; Introduction Date: November 02, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231301-BAR90-02L E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231301-BAR90-02L E6327
Discrete Semiconductor Products 231301-BAR90-02L E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231301-BAR90-02L E6327 Category: Discrete Semiconductor Products Family: RF Diodes Family Name: BAR90-02L Alternative Parts (Cross-Reference): BAR90-02L; BAR90-02ELS; BAR90-02LRHE6327XT; BAR90-02LRHE2500; Introduction Date: November 02, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231301-BAR90-02L E6327
Category: Discrete Semiconductor Products
Family: RF Diodes
Family Name: BAR90-02L
Alternative Parts (Cross-Reference): BAR90-02L; BAR90-02ELS; BAR90-02LRHE6327XT; BAR90-02LRHE2500;
Introduction Date: November 02, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
80V 100mA Diode and Rectifier - 284-BAR90-02L E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100mA Diode and Rectifier
284-BAR90-02L E6327
80V 100mA Diode and Rectifier 284-BAR90-02L E6327
Diode PIN Switch 80V 100mA 2-Pin TSLP Product overview: BAR90-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR90-02L E6327 can be used for catalog matching and distributor lookup.

Diode PIN Switch 80V 100mA 2-Pin TSLP Product overview: BAR90-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR90-02L E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 231301-BAR90-02L E6327 284-BAR90-02L E6327
Product Name Discrete Semiconductor Products 80V 100mA Diode and Rectifier
Diode Type RF Diodes
Unlock Full Specs
to access all available technical data