Vishay Intertechnology, Inc. Ceramic Capacitors S821K33Y5PP63K5R

Description
820pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
820pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S821K33Y5PP63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S821K33Y5PP63K5R-ND
Ceramic Capacitors S821K33Y5PP63K5R-ND
820pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

820pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S821K33Y5PP63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S821K33Y5PP63K5R
Capacitors - Ceramic Capacitors S821K33Y5PP63K5R
CAP CER 820PF 2KV Y5P RADIAL

CAP CER 820PF 2KV Y5P RADIAL

Supplier's Site
S 2Kv 820Pf ±10% Y5P Bulk E3 Vishay - 21M7871 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 820Pf ±10% Y5P Bulk E3 Vishay
21M7871
S 2Kv 820Pf ±10% Y5P Bulk E3 Vishay 21M7871
S 2KV 820pF ±10% Y5P BULK e3

S 2KV 820pF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S821K33Y5PP63K5R-ND S821K33Y5PP63K5R 21M7871
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 2Kv 820Pf ±10% Y5P Bulk E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M22G102J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details