Vishay Intertechnology, Inc. Ceramic Capacitors S821K29Y5PN63J5R

Description
820pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
820pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S821K29Y5PN63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S821K29Y5PN63J5R-ND
Ceramic Capacitors S821K29Y5PN63J5R-ND
820pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

820pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 1Kv 820Pf ± 10% Y5P Bulk E3 Vishay - 93K0167 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 820Pf ± 10% Y5P Bulk E3 Vishay
93K0167
S 1Kv 820Pf ± 10% Y5P Bulk E3 Vishay 93K0167
S 1KV 820pF ± 10% Y5P BULK e3

S 1KV 820pF ± 10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - S821K29Y5PN63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S821K29Y5PN63J5R
Capacitors - Ceramic Capacitors S821K29Y5PN63J5R
CAP CER 820PF 1KV Y5P RADIAL

CAP CER 820PF 1KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S821K29Y5PN63J5R-ND 93K0167 S821K29Y5PN63J5R
Product Name Ceramic Capacitors S 1Kv 820Pf ± 10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C1206C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers