Vishay Intertechnology, Inc. Ceramic Capacitors S820J33SL0P6TK5R

Description
82pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
82pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S820J33SL0P6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S820J33SL0P6TK5R-ND
Ceramic Capacitors S820J33SL0P6TK5R-ND
82pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

82pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,82Pf,2Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 93K0150 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,82Pf,2Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
93K0150
Capacitor,ceramic,82Pf,2Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 93K0150
Capacitor,Ceramic,82 pF,2KVDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,82pF,2KVDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - S820J33SL0P6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S820J33SL0P6TK5R
Capacitors - Ceramic Capacitors S820J33SL0P6TK5R
CAP CER 82PF 2KV SL RADIAL

CAP CER 82PF 2KV SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S820J33SL0P6TK5R-ND 93K0150 S820J33SL0P6TK5R
Product Name Ceramic Capacitors Capacitor,ceramic,82Pf,2Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C471K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details