Vishay Precision Group Ceramic Capacitors S682M75Z5UR8TK7R

Description
6800pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S682M75Z5UR8TK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S682M75Z5UR8TK7R-ND
Ceramic Capacitors S682M75Z5UR8TK7R-ND
6800pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

6800pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 3Kv 6,8Nf ±20% Z5U Reel E3 Vishay - 93K0136 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 6,8Nf ±20% Z5U Reel E3 Vishay
93K0136
S 3Kv 6,8Nf ±20% Z5U Reel E3 Vishay 93K0136
S 3KV 6,8nF ±20% Z5U REEL e3

S 3KV 6,8nF ±20% Z5U REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S682M75Z5UR8TK7R-ND 93K0136
Product Name Ceramic Capacitors S 3Kv 6,8Nf ±20% Z5U Reel E3 Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details