560pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
CAP CER 560PF 1KV Y5P RADIAL Product overview: S561K29Y5PN63J5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S561K29Y5PN63J5R can be used for catalog matching and distributor lookup.
S 1KV 560pF ±10% Y5P BULK e3
DISC CAPACITOR, 560PF, 1KV, RADIAL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | S561K29Y5PN63J5R-ND | 60-S561K29Y5PN63J5R | 21M7860 | 74AJ3188 |
| Product Name | Ceramic Capacitors | 560PF 1KV Capacitor | S 1Kv 560Pf ±10% Y5P Bulk E3 Vishay | Disc Capacitor, 560Pf, 1Kv, Radial Rohs Compliant Vishay |
| Applications | General Purpose | |||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | |||
| WVDC | 1000 volts | 1000 volts |