Vishay Precision Group Ceramic Capacitors S502M75Z5UR83K0R

Description
5000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
5000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S502M75Z5UR83K0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S502M75Z5UR83K0R-ND
Ceramic Capacitors S502M75Z5UR83K0R-ND
5000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

5000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 3Kv 5Nf ±20% Z5U Bulk E3 Vishay - 21M7850 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 5Nf ±20% Z5U Bulk E3 Vishay
21M7850
S 3Kv 5Nf ±20% Z5U Bulk E3 Vishay 21M7850
S 3KV 5nF ±20% Z5U BULK e3

S 3KV 5nF ±20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S502M75Z5UR83K0R-ND 21M7850
Product Name Ceramic Capacitors S 3Kv 5Nf ±20% Z5U Bulk E3 Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details