Vishay Intertechnology, Inc. Ceramic Capacitors S472M39Z5UN6UK5R

Description
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S472M39Z5UN6UK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S472M39Z5UN6UK5R-ND
Ceramic Capacitors S472M39Z5UN6UK5R-ND
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 1Kv 4,7Nf ±20% Z5U Ammo E3 Vishay - 92K9911 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 4,7Nf ±20% Z5U Ammo E3 Vishay
92K9911
S 1Kv 4,7Nf ±20% Z5U Ammo E3 Vishay 92K9911
S 1KV 4,7nF ±20% Z5U AMMO e3

S 1KV 4,7nF ±20% Z5U AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S472M39Z5UN6UK5R-ND 92K9911
Product Name Ceramic Capacitors S 1Kv 4,7Nf ±20% Z5U Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers