Vishay Intertechnology, Inc. Ceramic Capacitors S472M39Z5UN6UJ6R

Description
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S472M39Z5UN6UJ6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S472M39Z5UN6UJ6R-ND
Ceramic Capacitors S472M39Z5UN6UJ6R-ND
4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 1Kv 4,7Nf ±20% Z5U Ammo E3 Vishay - 21M7837 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 4,7Nf ±20% Z5U Ammo E3 Vishay
21M7837
S 1Kv 4,7Nf ±20% Z5U Ammo E3 Vishay 21M7837
S 1KV 4,7nF ±20% Z5U AMMO e3

S 1KV 4,7nF ±20% Z5U AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - S472M39Z5UN6UJ6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S472M39Z5UN6UJ6R
Capacitors - Ceramic Capacitors S472M39Z5UN6UJ6R
CAP CER 4700PF 1KV Z5U RADIAL

CAP CER 4700PF 1KV Z5U RADIAL

Supplier's Site
Ceramic Capacitors - S472M39Z5UN6UJ6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S472M39Z5UN6UJ6R
Ceramic Capacitors S472M39Z5UN6UJ6R
CAP CER 4700PF 1KV Z5U RADIAL

CAP CER 4700PF 1KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S472M39Z5UN6UJ6R-ND 21M7837 S472M39Z5UN6UJ6R S472M39Z5UN6UJ6R
Product Name Ceramic Capacitors S 1Kv 4,7Nf ±20% Z5U Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF750K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details