Vishay Intertechnology, Inc. Ceramic Capacitors S471K33Y5PR63K6R

Description
470pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S471K33Y5PR63K6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S471K33Y5PR63K6R-ND
Ceramic Capacitors S471K33Y5PR63K6R-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

470pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 3Kv 470Pf ± 10% Y5P Bulk E3 Vishay - 21M7834 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 470Pf ± 10% Y5P Bulk E3 Vishay
21M7834
S 3Kv 470Pf ± 10% Y5P Bulk E3 Vishay 21M7834
S 3KV 470pF ± 10% Y5P BULK e3

S 3KV 470pF ± 10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - S471K33Y5PR63K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S471K33Y5PR63K6R
Capacitors - Ceramic Capacitors S471K33Y5PR63K6R
CAP CER 470PF 3KV Y5P RADIAL

CAP CER 470PF 3KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S471K33Y5PR63K6R-ND 21M7834 S471K33Y5PR63K6R
Product Name Ceramic Capacitors S 3Kv 470Pf ± 10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/011531 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details