470pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
CAP CER 470PF 1KV Y5P RADIAL
CAP CER 470PF 1KV Y5P RADIAL
S 1KV 470pF ± 10% Y5P REEL e3
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | S471K25Y5PN6TL6R-ND | S471K25Y5PN6TL6R | S471K25Y5PN6TL6R | 92K9854 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | S 1Kv 470Pf ± 10% Y5P Reel E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |