Vishay Intertechnology, Inc. Ceramic Capacitors S471K25X5FN6UJ5R

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S471K25X5FN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S471K25X5FN6UJ5R-ND
Ceramic Capacitors S471K25X5FN6UJ5R-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

470pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S471K25X5FN6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S471K25X5FN6UJ5R
Capacitors - Ceramic Capacitors S471K25X5FN6UJ5R
CAP CER 470PF 1KV X5F RADIAL

CAP CER 470PF 1KV X5F RADIAL

Supplier's Site
Capacitor,ceramic,470Pf,1Kvdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay - 21M7827 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,1Kvdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay
21M7827
Capacitor,ceramic,470Pf,1Kvdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay 21M7827
Capacitor,Ceramic,47 0pF,1KVDC,10-% Tol,10+% Tol,X5F-TC Code,-7.5,7.5%-TC

Capacitor,Ceramic,470pF,1KVDC,10-% Tol,10+% Tol,X5F-TC Code,-7.5,7.5%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S471K25X5FN6UJ5R-ND S471K25X5FN6UJ5R 21M7827
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,470Pf,1Kvdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.00E6 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers