Infineon Technologies AG Automotive 250V 0.25A SOT-23 Diode and Rectifier BAS21 E6327

Description
Rectifier Diode Switching Si 250V 0.25A 50ns Automotive 3-Pin SOT-23 T/R Product overview: BAS21 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 250V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Switching Si 250V 0.25A 50ns Automotive 3-Pin SOT-23 T/R Product overview: BAS21 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 250V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 250V 0.25A SOT-23 Diode and Rectifier - 280-BAS21 E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 250V 0.25A SOT-23 Diode and Rectifier
280-BAS21 E6327
Automotive 250V 0.25A SOT-23 Diode and Rectifier 280-BAS21 E6327
Rectifier Diode Switching Si 250V 0.25A 50ns Automotive 3-Pin SOT-23 T/R Product overview: BAS21 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 250V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21 E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching Si 250V 0.25A 50ns Automotive 3-Pin SOT-23 T/R Product overview: BAS21 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 250V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231357-BAS21 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231357-BAS21 E6327
Discrete Semiconductor Products 231357-BAS21 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231357-BAS21 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS21 Alternative Parts (Cross-Reference): BAS21; CMPD2003 BK Lead Free; CMPD2003; CMPD2003 TR PBFREE; Introduction Date: July 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231357-BAS21 E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS21
Alternative Parts (Cross-Reference): BAS21; CMPD2003 BK Lead Free; CMPD2003; CMPD2003 TR PBFREE;
Introduction Date: July 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BAS21 E6327 231357-BAS21 E6327
Product Name Automotive 250V 0.25A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5418 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
4 suppliers
Schottky barrier diode - BAT54QC-QZ - Nexperia B.V.
Specs
Applications Switching
Package SOT8009 SOT8009
RoHS Compliant RoHS
View Details
4 suppliers