Vishay Intertechnology, Inc. Ceramic Capacitors S332M53Z5UR63K7R

Description
3300pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S332M53Z5UR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S332M53Z5UR63K7R-ND
Ceramic Capacitors S332M53Z5UR63K7R-ND
3300pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

3300pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S332M53Z5UR63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S332M53Z5UR63K7R
Ceramic Capacitors S332M53Z5UR63K7R
CAP CER 3300PF 3KV Z5U RADIAL

CAP CER 3300PF 3KV Z5U RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - S332M53Z5UR63K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S332M53Z5UR63K7R
Capacitors - Ceramic Capacitors S332M53Z5UR63K7R
CAP CER 3300PF 3KV Z5U RADIAL

CAP CER 3300PF 3KV Z5U RADIAL

Supplier's Site
Capacitor,ceramic,3.3Nf,3Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 92K9765 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,3Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
92K9765
Capacitor,ceramic,3.3Nf,3Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 92K9765
Capacitor,Ceramic,3. 3nF,3KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,3.3nF,3KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S332M53Z5UR63K7R-ND S332M53Z5UR63K7R S332M53Z5UR63K7R 92K9765
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,3.3Nf,3Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - P40U105M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details