Cornell Dubilier Capacitor, Ceramic;0.22uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 CK06BX224K

Description
These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature: –55°C to +125°C
Description
These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature: –55°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic;0.22uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186306 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;0.22uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29
70186306
Capacitor, Ceramic;0.22uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 70186306
These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature: –55°C to +125°C

These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material.

  • Capacitance Range: 10 pF to 3.3 μF
  • Voltage Range: 50, 100, 200 VDC
  • Tolerance: M = ±20%, K = ±10%
  • Operating Temperature: –55°C to +125°C
Supplier's Site
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F679 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier
65F679
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier 65F679
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK06 Series RoHS Compliant: No

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK06 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186306 65F679
Product Name Capacitor, Ceramic;0.22uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - P30G472J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details