Vishay Intertechnology, Inc. Ceramic Capacitors S332K47X7RN65J5R

Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S332K47X7RN65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S332K47X7RN65J5R-ND
Ceramic Capacitors S332K47X7RN65J5R-ND
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S332K47X7RN65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S332K47X7RN65J5R
Capacitors - Ceramic Capacitors S332K47X7RN65J5R
CAP CER 3300PF 1KV X7R RADIAL

CAP CER 3300PF 1KV X7R RADIAL

Supplier's Site
S 1Kv 3,3Nf ±10% X7R Bulk E3 Vishay - 92K9745 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 3,3Nf ±10% X7R Bulk E3 Vishay
92K9745
S 1Kv 3,3Nf ±10% X7R Bulk E3 Vishay 92K9745
S 1KV 3,3nF ±10% X7R BULK e3

S 1KV 3,3nF ±10% X7R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S332K47X7RN65J5R-ND S332K47X7RN65J5R 92K9745
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 3,3Nf ±10% X7R Bulk E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers