Vishay Intertechnology, Inc. Ceramic Capacitors S331K25X5FN6TJ6R

Description
330pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S331K25X5FN6TJ6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S331K25X5FN6TJ6R-ND
Ceramic Capacitors S331K25X5FN6TJ6R-ND
330pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

330pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S331K25X5FN6TJ6R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
S331K25X5FN6TJ6R
Capacitors - Ceramic Capacitors S331K25X5FN6TJ6R
CAP CER 330PF 1KV X5F RADIAL

CAP CER 330PF 1KV X5F RADIAL

Supplier's Site
S 1Kv 330Pf ±10% X5F Reel E3 Vishay - 21M7807 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 330Pf ±10% X5F Reel E3 Vishay
21M7807
S 1Kv 330Pf ±10% X5F Reel E3 Vishay 21M7807
S 1KV 330pF ±10% X5F REEL e3

S 1KV 330pF ±10% X5F REEL e3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S331K25X5FN6TJ6R-ND S331K25X5FN6TJ6R 21M7807
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 330Pf ±10% X5F Reel E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.00E6 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details