Vishay Intertechnology, Inc. Ceramic Capacitors S223M75Z5UN83K0R

Description
0.022µF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.022µF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S223M75Z5UN83K0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S223M75Z5UN83K0R-ND
Ceramic Capacitors S223M75Z5UN83K0R-ND
0.022µF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

0.022µF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 1Kv 22Nf ± 20% Z5U Bulk E3 Vishay - 92K9633 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 22Nf ± 20% Z5U Bulk E3 Vishay
92K9633
S 1Kv 22Nf ± 20% Z5U Bulk E3 Vishay 92K9633
S 1KV 22nF ± 20% Z5U BULK e3

S 1KV 22nF ± 20% Z5U BULK e3

Supplier's Site
Ceramic Capacitors - S223M75Z5UN83K0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S223M75Z5UN83K0R
Ceramic Capacitors S223M75Z5UN83K0R
CAP CER 0.022UF 1KV Z5U RADIAL

CAP CER 0.022UF 1KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S223M75Z5UN83K0R-ND 92K9633 S223M75Z5UN83K0R
Product Name Ceramic Capacitors S 1Kv 22Nf ± 20% Z5U Bulk E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Film Capacitors - 1725623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details