Vishay Intertechnology, Inc. Ceramic Capacitors S221K33X7RR6TK5R

Description
220pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S221K33X7RR6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S221K33X7RR6TK5R-ND
Ceramic Capacitors S221K33X7RR6TK5R-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

220pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S221K33X7RR6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S221K33X7RR6TK5R
Capacitors - Ceramic Capacitors S221K33X7RR6TK5R
CAP CER 220PF 3KV X7R RADIAL

CAP CER 220PF 3KV X7R RADIAL

Supplier's Site
S 3Kv 220Pf ±10% X7R Reel E3 Vishay - 21M7778 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 220Pf ±10% X7R Reel E3 Vishay
21M7778
S 3Kv 220Pf ±10% X7R Reel E3 Vishay 21M7778
S 3KV 220pF ±10% X7R REEL e3

S 3KV 220pF ±10% X7R REEL e3

Supplier's Site
Ceramic Capacitors - S221K33X7RR6TK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S221K33X7RR6TK5R
Ceramic Capacitors S221K33X7RR6TK5R
CAP CER 220PF 3KV X7R RADIAL

CAP CER 220PF 3KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S221K33X7RR6TK5R-ND S221K33X7RR6TK5R 21M7778 S221K33X7RR6TK5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 3Kv 220Pf ±10% X7R Reel E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers